JSA - JIS Z 1402

Construction of wooden boxes for packing

active, Most Current
Organization: JSA
Publication Date: 20 October 2020
Status: active
Page Count: 69
ICS Code (Wood, sawlogs and sawn timber): 79.040
ICS Code (Cases. Boxes. Crates): 55.160
scope:

This Japanese Industrial Standard specifies the construction of wooden boxes intended for the transport packaging of contents of not more than 1 500 kg in mass, having the external dimensions of not more than 6.0 m in length, not more than 1.5 m in width and not more than 2.25 m in height.

Document History

JIS Z 1402
October 20, 2020
Construction of wooden boxes for packing
This Japanese Industrial Standard specifies the construction of wooden boxes intended for the transport packaging of contents of not more than 1 500 kg in mass, having the external dimensions of not...
January 20, 2015
Construction of wooden boxes for packing
This Standard specifies the wooden boxes for packing (hereafter referred to as "wooden boxes") which are intended for transportation of contents of 1.5 t or less in mass which have total dimensions...
March 20, 2003
Wooden Boxes for Packing
A description is not available for this item.
January 1, 1995
Wooden Boxes for Packing; (Errata - March 1996)
A description is not available for this item.

References

Advertisement