CEN - EN ISO 15753

Animal and vegetable fats and oils - Determination of polycyclic aromatic hydrocarbons

active, Most Current
Organization: CEN
Publication Date: 1 April 2016
Status: active
Page Count: 32
ICS Code (Animal and vegetable fats and oils): 67.200.10
scope:

This International Standard describes two methods for the determination of 15 polycyclic aromatic hydrocarbons (PAHs) in animal and vegetable fats and oils:

- a general method;

- a specific method for coconut oil and vegetable oils with short-chain fatty acids.

These methods are not quantitative for the very volatile compounds such as naphthalene, acenaphthene and fluorene. Due to interferences provided by the matrix itself, palm oil and olive pomace oil cannot be analysed using this method.

The quantification limit is 0,2 μg/kg for almost all compounds analysed, except for fluoranthene and benzo(g,h,i)perylene, where the quantification limit is 0,3 μg/kg, and indeno(1,2,3-c,d)pyrene, where the quantification limit is 1,0 μg/kg.

NOTE The results for olive pomace oil in Annex B show that this method is not applicable to this type of oil. The precision data determined are very poor.

Milk and milk products (or fat coming from milk and milk products) are excluded from the scope of this International Standard.

Document History

EN ISO 15753
April 1, 2016
Animal and vegetable fats and oils - Determination of polycyclic aromatic hydrocarbons
This International Standard describes two methods for the determination of 15 polycyclic aromatic hydrocarbons (PAHs) in animal and vegetable fats and oils: — a general method; — a specific method...
September 1, 2006
Animal and vegetable fats and oils Determination of polycyclic aromatic hydrocarbons
A description is not available for this item.
September 1, 2006
Animal and vegetable fats and oils - Determination of polycyclic aromatic hydrocarbons - Exclusion of olive pomace oil from the scope
This International Standard describes two methods for the determination of 15 polycyclic aromatic hydrocarbons (PAHs) in animal and vegetable fats and oils: — a general method, and — a method...

References

Advertisement