ETSI - EN 302 065-4

Short Range Devices (SRD) using Ultra Wide Band technology (UWB); Harmonised Standard covering the essential requirements of article 3.2 of the Directive 2014/53/EU; Part 4: Material Sensing devices using UWB technology below 10,6 GHz;

inactive
Organization: ETSI
Publication Date: 1 April 2016
Status: inactive
Page Count: 45
scope:

The present document specifies the requirements for material sensing applications using UWB technology operating in all or part of the frequency band from 2,2 GHz to 8,5 GHz. Additionally, it specifies reduced emissions in the ranges from 0,96 GHz to 2,2 GHz and 8,5 GHz to 10,6 GHz.

The present document applies to:

1) Material Sensing devices: a device enabling radio determination application designed to detect the location of objects within a structure or to determine the physical properties of a material.

2) Equipment fitted with a non-user changeable antenna.

3) The main categories are:

a) Non fixed material sensors;

b) Non fixed building material sensors;

c) Fixed material sensors.

The present document does not apply to:

• UWB communication devices;

• Ground and wall probing radar devices;

• Through-wall radar imaging devices; and

• (Tank) Level Probing devices.

Equipment covered by the present document operates in accordance with ECC/DEC(07)01 [i.7] and Commission Decision 2009/343/EC [i.6].

Document History

November 1, 2016
Short Range Devices (SRD) using Ultra Wide Band technology (UWB); Harmonised Standard covering the essential requirements of article 3.2 of the Directive 2014/53/EU; Part 4: Material Sensing devices using UWB technology below 10,6 GHz
The present document specifies the requirements for material sensing applications using UWB technology operating in all or part of the frequency band from 2,2 GHz to 8,5 GHz. Additionally, it...
EN 302 065-4
April 1, 2016
Short Range Devices (SRD) using Ultra Wide Band technology (UWB); Harmonised Standard covering the essential requirements of article 3.2 of the Directive 2014/53/EU; Part 4: Material Sensing devices using UWB technology below 10,6 GHz;
The present document specifies the requirements for material sensing applications using UWB technology operating in all or part of the frequency band from 2,2 GHz to 8,5 GHz. Additionally, it...

References

Advertisement