AFNOR - NF EN 50397-1

Covered conductors for overhead lines and the related accessories for rated voltages above 1 kV a.c. and not exceeding 36 kV a.c. - Part 1 : covered conductors

active
Organization: AFNOR
Publication Date: 1 February 2007
Status: active
ICS Code (Power transmission and distribution lines): 29.240.20

Document History

November 20, 2020
Covered conductors for overhead lines and the related accessories for rated voltages above 1 kV AC and not exceeding 36 kV AC - Part 1 : covered conductors
A description is not available for this item.
NF EN 50397-1
February 1, 2007
Covered conductors for overhead lines and the related accessories for rated voltages above 1 kV a.c. and not exceeding 36 kV a.c. - Part 1 : covered conductors
A description is not available for this item.
Advertisement