AFNOR - NF EN 50397-1

Covered conductors for overhead lines and the related accessories for rated voltages above 1 kV AC and not exceeding 36 kV AC - Part 1 : covered conductors

active, Most Current
Organization: AFNOR
Publication Date: 20 November 2020
Status: active
ICS Code (Power transmission and distribution lines): 29.240.20

Document History

NF EN 50397-1
November 20, 2020
Covered conductors for overhead lines and the related accessories for rated voltages above 1 kV AC and not exceeding 36 kV AC - Part 1 : covered conductors
A description is not available for this item.
February 1, 2007
Covered conductors for overhead lines and the related accessories for rated voltages above 1 kV a.c. and not exceeding 36 kV a.c. - Part 1 : covered conductors
A description is not available for this item.
Advertisement