DSF/FPREN 13618

Flexible hose assemblies in drinking water installations - Functional requirements and test methods

pending
Organization: DS
Status: pending
Page Count: 30
ICS Code (Hoses and hose assemblies): 23.040.70
ICS Code (Water supply systems): 91.140.60
scope:

This European Standard specifies the requirements and test methods for materials, dimensions and function for flexible hose assemblies for drinking water installations, braided or not, designed for use with drinking water with an allowable maximum operating pressure (PMA) of 1 MPa and maximum operating temperature 70 °C to connect sanitary tap ware, heaters and similar appliances. NOTE - Flexible hose assemblies intended to be used as integral parts of electrical appliances are covered by EN 61770.

Document History

December 20, 2016
Flexible hose assemblies in drinking water installations – Functional requirements and test methods
This European Standard specifies the requirements and test methods for materials, dimensions and function for flexible hose assemblies for drinking water installations, braided or not, designed for...
October 24, 2011
Flexible hose assemblies in drinking water installations – Functional requirements and test methods
This European Standard specifies the requirements and test methods for materials, dimensions and function for flexible hose assemblies, braided or not, designed for use with drinking water with an...
DSF/FPREN 13618
Flexible hose assemblies in drinking water installations - Functional requirements and test methods
This European Standard specifies the requirements and test methods for materials, dimensions and function for flexible hose assemblies for drinking water installations, braided or not, designed for...
Flexible hose assemblies in drinking water installations - Functional requirements and test methods
This European Standard specifies the requirements and test methods for materials, dimensions and function for flexible hose assemblies, braided or not, designed for use with drinking water with an...
Flexible hose assemblies in drinking water installations - Functional requirements and test methods
This European Standard specifies the requirements and test methods for materials, dimensions and function for flexible hose assemblies designed for use with drinking water with a maximum static...
Advertisement