DSF/prEN 13618
Flexible hose assemblies in drinking water installations - Functional requirements and test methods
| Organization: | DS |
| Status: | inactive |
| Page Count: | 30 |
| ICS Code (Hoses and hose assemblies): | 23.040.70 |
| ICS Code (Water supply systems): | 91.140.60 |
scope:
This European Standard specifies the requirements and test methods for materials, dimensions and function for flexible hose assemblies designed for use with drinking water with a maximum static pressure of 1 MPa and maximum operating temperature 70 °C. This standard is applicable to flexible hose assemblies intended to be used in drinking water installations in accordance with EN 806-2:2005 for application class 2 to connect sanitary tap ware, heaters and similar appliances.
Document History