DSF/FPREN 62680-1-2

Universal Serial Bus interfaces for data and power - Part 1-2: Common components - USB Power Delivery Specification

inactive
Organization: DS
Status: inactive
Page Count: 501
scope:

This specification is intended as an extension to the existing [USB 2.0], [USB 3.1], [USB Type-C 1.2] and [USBBC 1.2] specifications. It addresses only the elements required to implement USB Power Delivery. It is targeted at power supply vendors, manufacturers of [USB 2.0], [USB 3.1], [USB Type-C 1.2] and [USBBC 1.2] Platforms, Devices and cable assemblies. Normative information is provided to allow interoperability of components designed to this specification. Informative information, when provided, may illustrate possible design implementation.

Document History

October 30, 2017
Universal serial bus interfaces for data and power – Part 1-2: Common components – USB Power Delivery specification
IEC 62680-1-2:2017(E) defines a power delivery system covering all elements of a USB system including: Hosts, Devices, Hubs, Chargers and cable assemblies.  This specification describes the...
January 24, 2017
Universal serial bus interfaces for data and power – Part 1-2: Common components – USB Power Delivery specification
IEC 62680-1-2:2016(E) defines a power delivery system covering all elements of a USB system including: Hosts, Devices, Hubs, Chargers and cable assemblies. This specification describes the...
Universal serial bus interfaces for data and power – Part 1-2: Common components – USB Power Delivery specification
This specification is intended as an extension to the existing [USB 2.0], [USB 3.2], [USB Type-C 2.0] and [USBBC 1.2] specifications. It addresses only the elements required to implement USB Power...
DSF/FPREN 62680-1-2
Universal Serial Bus interfaces for data and power - Part 1-2: Common components - USB Power Delivery Specification
This specification is intended as an extension to the existing [USB 2.0], [USB 3.1], [USB Type-C 1.2] and [USBBC 1.2] specifications. It addresses only the elements required to implement USB Power...
Advertisement