DSF/PREN 62680-1-2

Universal serial bus interfaces for data and power – Part 1-2: Common components – USB Power Delivery specification

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 685
scope:

This specification is intended as an extension to the existing [USB 2.0], [USB 3.2], [USB Type-C 2.0] and [USBBC 1.2] specifications. It addresses only the elements required to implement USB Power Delivery. It is Page 37 USB Power Delivery Specification Revision 3.0, Version 2.0 IEC -C3D8V-62680-1-2 Ed 5.0 © IEC © USB 3.0 Promoter Group: 2010-2019 100/3440/CDV targeted at power supply vendors, manufacturers of [USB 2.0], [USB 3.2], [USB Type-C 2.0] and [USBBC 1.2] Platforms, Devices and cable assemblies. Normative information is provided to allow interoperability of components designed to this specification. Informative information, when provided, illustrates possible design implementation.

Document History

October 30, 2017
Universal serial bus interfaces for data and power – Part 1-2: Common components – USB Power Delivery specification
IEC 62680-1-2:2017(E) defines a power delivery system covering all elements of a USB system including: Hosts, Devices, Hubs, Chargers and cable assemblies.  This specification describes the...
January 24, 2017
Universal serial bus interfaces for data and power – Part 1-2: Common components – USB Power Delivery specification
IEC 62680-1-2:2016(E) defines a power delivery system covering all elements of a USB system including: Hosts, Devices, Hubs, Chargers and cable assemblies. This specification describes the...
DSF/PREN 62680-1-2
Universal serial bus interfaces for data and power – Part 1-2: Common components – USB Power Delivery specification
This specification is intended as an extension to the existing [USB 2.0], [USB 3.2], [USB Type-C 2.0] and [USBBC 1.2] specifications. It addresses only the elements required to implement USB Power...
Universal Serial Bus interfaces for data and power - Part 1-2: Common components - USB Power Delivery Specification
This specification is intended as an extension to the existing [USB 2.0], [USB 3.1], [USB Type-C 1.2] and [USBBC 1.2] specifications. It addresses only the elements required to implement USB Power...
Advertisement