DS/ISO/IEC 30106-2

Information technology – Object oriented BioAPI – Part 2: Java implementation

inactive
Organization: DS
Publication Date: 6 April 2016
Status: inactive
Page Count: 76
ICS Code (Information coding): 35.040
scope:

ISO/IEC 30106-2:2016 specifies an interface of a BioAPI Java framework and BioAPI Java BSP, which will mirror the corresponding components, specified in ISO/IEC 30106‑1. The semantic equivalent of this standard is maintained in this part of ISO/IEC 30106.

Document History

November 9, 2020
Information technology – Object oriented BioAPI – Part 2: Java implementation
This document specifies an interface of a BioAPI Java framework and BioAPI Java BSP, which will mirror the corresponding components, specified in ISO/IEC 30106-1. The semantic equivalent of ISO/IEC...
DS/ISO/IEC 30106-2
April 6, 2016
Information technology – Object oriented BioAPI – Part 2: Java implementation
ISO/IEC 30106-2:2016 specifies an interface of a BioAPI Java framework and BioAPI Java BSP, which will mirror the corresponding components, specified in ISO/IEC 30106‑1. The semantic equivalent...
Advertisement