DS/ISO/IEC 30106-2
Information technology – Object oriented BioAPI – Part 2: Java implementation
active, Most Current
Buy Now
| Organization: | DS |
| Publication Date: | 9 November 2020 |
| Status: | active |
| Page Count: | 84 |
| ICS Code (Identification cards. Chip cards. Biometrics): | 35.240.15 |
scope:
This document specifies an interface of a BioAPI Java framework and BioAPI Java BSP, which will mirror the corresponding components, specified in ISO/IEC 30106-1. The semantic equivalent of ISO/IEC 30106-1 is maintained in this document.
Document History
DS/ISO/IEC 30106-2
November 9, 2020
Information technology – Object oriented BioAPI – Part 2: Java implementation
This document specifies an interface of a BioAPI Java framework and BioAPI Java BSP, which will mirror the corresponding components, specified in ISO/IEC 30106-1. The semantic equivalent of ISO/IEC...
April 6, 2016
Information technology – Object oriented BioAPI – Part 2: Java implementation
ISO/IEC 30106-2:2016 specifies an interface of a BioAPI Java framework and BioAPI Java BSP, which will mirror the corresponding components, specified in ISO/IEC 30106‑1. The semantic equivalent...