DS/ISO 834-8
Fire-resistance tests - Elements of building construction - Part 8: Specific requirements for non-loadbearing vertical separating elements
active, Most Current
Buy Now
| Organization: | DS |
| Publication Date: | 17 December 2002 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Fire-resistance of building materials and elements): | 13.220.50 |
scope:
This part of the standard specifies the procedures to be followed for determining the fire resistance of non-loadbearing vertical separating elements when exposed to heating on one face.
Document History
May 20, 2009
Fire-resistance tests - Elements of building construction - Part 8: Specific requirements for non-loadbearing vertical separating elements
This part of ISO 834 specifies the procedures to be followed for determining the fire resistance of non-loadbearing vertical separating elements when exposed to heating on one face. The test is...
DS/ISO 834-8
December 17, 2002
Fire-resistance tests - Elements of building construction - Part 8: Specific requirements for non-loadbearing vertical separating elements
This part of the standard specifies the procedures to be followed for determining the fire resistance of non-loadbearing vertical separating elements when exposed to heating on one face.