DS/ISO 834-8/Corr. 1

Fire-resistance tests - Elements of building construction - Part 8: Specific requirements for non-loadbearing vertical separating elements

active, Most Current
Organization: DS
Publication Date: 20 May 2009
Status: active
Page Count: 6
ICS Code (Fire-resistance of building materials and elements): 13.220.50
scope:

This part of ISO 834 specifies the procedures to be followed for determining the fire resistance of non-loadbearing vertical separating elements when exposed to heating on one face. The test is neither appropriate for the evaluation of curtain walls (non-loadbearing external walls suspended from the ends of floor slabs) nor for walls containing doors or glazing. For tests of walls containing doors refer to ISO 3008[2]. For tests of walls containing glazing refer to ISO 3009[3]. The application of this test to other untested forms of construction is acceptable when the construction complies with the direct field of application as given in this document or when it is subjected to a field of extended application analysis in accordance with ISO/TR 12470[4]. NOTE Since ISO/TR 12470 gives only general guidelines, specific extended application analyses are to be performed only by persons expert in fire resistant constructions.

Document History

DS/ISO 834-8/Corr. 1
May 20, 2009
Fire-resistance tests - Elements of building construction - Part 8: Specific requirements for non-loadbearing vertical separating elements
This part of ISO 834 specifies the procedures to be followed for determining the fire resistance of non-loadbearing vertical separating elements when exposed to heating on one face. The test is...
December 17, 2002
Fire-resistance tests - Elements of building construction - Part 8: Specific requirements for non-loadbearing vertical separating elements
This part of the standard specifies the procedures to be followed for determining the fire resistance of non-loadbearing vertical separating elements when exposed to heating on one face.
Advertisement