CENELEC - EN 62087-5

Audio, video and related equipment - Determination of power consumption - Part 5: Set top boxes (STB)

active, Most Current
Organization: CENELEC
Publication Date: 1 February 2016
Status: active
Page Count: 24
ICS Code (Amplifiers): 33.160.10
scope:

This part of IEC 62087 specifies methods of measurement for the power consumption of set top boxes (STBs). It specifies the different modes of operation which are relevant for measuring power consumption.

The methods of measurement are applicable only for equipment which can be connected to the mains.

The measuring conditions in this standard represent the normal use of the equipment and may differ from specific conditions, as specified, for example, in safety standards.

Document History

EN 62087-5
February 1, 2016
Audio, video and related equipment - Determination of power consumption - Part 5: Set top boxes (STB)
This part of IEC 62087 specifies methods of measurement for the power consumption of set top boxes (STBs). It specifies the different modes of operation which are relevant for measuring power...

References

Advertisement