IEC - 62087-3

Audio, video, and related equipment – Determination of power consumption – Part 3: Television sets

active, Most Current
Organization: IEC
Publication Date: 1 February 2023
Status: active
Page Count: 107
ICS Code (Amplifiers): 33.160.10
scope:

This part of IEC 62087 specifies the determination of the power consumption and related characteristics of television sets. Television sets include, but are not limited to, those with LCD, OLED, or projection technologies.

The operating modes and functions, as they specifically apply to television sets, are defined in detail in this part of IEC 62087.

This document is limited to television sets that can be connected to an external power source. Television sets that include a non-removable, main battery are not covered by this document. Television sets can include any number of auxiliary batteries.

The measuring conditions in this document represent the normal use of the equipment and can differ from specific conditions, for example as specified in safety standards.

Document History

62087-3
February 1, 2023
Audio, video, and related equipment – Determination of power consumption – Part 3: Television sets
This part of IEC 62087 specifies the determination of the power consumption and related characteristics of television sets. Television sets include, but are not limited to, those with LCD, OLED, or...
June 1, 2015
Audio, video, and related equipment – Determination of power consumption – Part 3: Television sets
This part of IEC 62087 specifies the determination of the power consumption and related characteristics of television sets. Television sets include, but are not limited to, those with CRT, LCD, PDP,...

References

Advertisement