DOD - SMD 5962-99601

MICROCIRCUIT, LINEAR, SINGLE HIGH SPEED, VOLTAGE FEEDBACK, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON

active, Most Current
Buy Now
Organization: DOD
Publication Date: 7 April 2016
Status: active
Page Count: 11
scope:

This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

 

Document History

April 25, 2023
MICROCIRCUIT, LINEAR, SINGLE HIGH SPEED, VOLTAGE FEEDBACK, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes...
SMD 5962-99601
April 7, 2016
MICROCIRCUIT, LINEAR, SINGLE HIGH SPEED, VOLTAGE FEEDBACK, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
January 29, 2008
MICROCIRCUIT, LINEAR, SINGLE HIGH SPEED, VOLTAGE FEEDBACK, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
August 9, 2002
MICROCIRCUIT, LINEAR, SINGLE, HIGH SPEED, VOLTAGE FEEDBACK, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
A description is not available for this item.
December 17, 1999
MICROCIRCUIT, LINEAR, SINGLE, HIGH SPEED, VOLTAGE FEEDBACK, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Microcircuits covered by...

References

Advertisement