DIN EN 61188-7
Printed boards and printed board assemblies - Design and use - Part 7: Electronic component zero orientation for CAD library construction (IEC 91/1319/CD:2015)
inactive
| Organization: | DIN |
| Publication Date: | 1 May 2016 |
| Status: | inactive |
| Page Count: | 36 |
| ICS Code (Electronic component assemblies): | 31.190 |
| ICS Code (Printed circuits and boards): | 31.180 |
Document History
December 1, 2017
Printed boards and printed board assemblies - Design and use - Part 7: Electronic component zero orientation for CAD library construction (IEC 61188-7:2017); German version EN 61188-7:2017
Dieser Teil der IEC 61188 legt eine einheitliches Verfahren für die Beschreibung der Lage elektronischer Bauelemente und der Geometrien ihrer Anschlussflächenmuster fest, mit dem eine einheitliche...
DIN EN 61188-7
May 1, 2016
Printed boards and printed board assemblies - Design and use - Part 7: Electronic component zero orientation for CAD library construction (IEC 91/1319/CD:2015)
A description is not available for this item.
December 1, 2009
Printed boards and printed board assemblies - Design and use - Part 7: Electronic component zero orientation for CAD library construction (IEC 61188-7:2009); German version EN 61188-7:2009
A description is not available for this item.
November 1, 2007
Printed board and printed board assemblies - Design and use - Part 7: Sectional requirements - Electronic component zero orientation for CAD library construction (IEC 91/701/CDV:2007); German version prEN 61188-7:2007
A description is not available for this item.