DIN EN 61188-7
Printed boards and printed board assemblies - Design and use - Part 7: Electronic component zero orientation for CAD library construction (IEC 61188-7:2009); German version EN 61188-7:2009
inactive
| Organization: | DIN |
| Publication Date: | 1 December 2009 |
| Status: | inactive |
| Page Count: | 22 |
| ICS Code (Electronic component assemblies): | 31.190 |
| ICS Code (Printed circuits and boards): | 31.180 |
Document History
December 1, 2017
Printed boards and printed board assemblies - Design and use - Part 7: Electronic component zero orientation for CAD library construction (IEC 61188-7:2017); German version EN 61188-7:2017
Dieser Teil der IEC 61188 legt eine einheitliches Verfahren für die Beschreibung der Lage elektronischer Bauelemente und der Geometrien ihrer Anschlussflächenmuster fest, mit dem eine einheitliche...
May 1, 2016
Printed boards and printed board assemblies - Design and use - Part 7: Electronic component zero orientation for CAD library construction (IEC 91/1319/CD:2015)
A description is not available for this item.
DIN EN 61188-7
December 1, 2009
Printed boards and printed board assemblies - Design and use - Part 7: Electronic component zero orientation for CAD library construction (IEC 61188-7:2009); German version EN 61188-7:2009
A description is not available for this item.
November 1, 2007
Printed board and printed board assemblies - Design and use - Part 7: Sectional requirements - Electronic component zero orientation for CAD library construction (IEC 91/701/CDV:2007); German version prEN 61188-7:2007
A description is not available for this item.