DS/EN ISO 4624
Paints and varnishes – Pull-off test for adhesion
| Organization: | DS |
| Publication Date: | 12 April 2016 |
| Status: | active |
| Page Count: | 24 |
| ICS Code (Paints and varnishes): | 87.040 |
scope:
This International Standard specifies methods for determining the adhesion by carrying out a pull-off test on a single coating or a multi-coat system of paint, varnish or related product. These test methods have been found useful in comparing the adhesion behaviour of different coatings. It is most useful in providing relative ratings for a series of coated panels exhibiting significant differences in adhesion. The test may be applied using a wide range of substrates. Different procedures are given according to whether the substrate is deformable, for example thin metal, plastics and wood, or rigid, for example thick concrete and metal plates. To avoid distortion of the substrate during the tensile test, it is common to use a sandwich construction. E.g. for special purposes, the coating may be applied directly to the face of a test dolly.
Document History