DS/EN ISO 4624

Paints and varnishes – Pull-off test for adhesion (ISO 4624:2023)

active, Most Current
Organization: DS
Publication Date: 27 June 2023
Status: active
Page Count: 26
ICS Code (Paints and varnishes): 87.040
scope:

This document specifies three methods for determining the adhesion by carrying out a pull-off test on a single coating or a multi-coat system of paint, varnish or related product. These methods include: -    method A: using two dollies, suitable for testing both rigid and deformable substrates; -    method B: testing from one side only, using a single dolly, suitable for rigid substrates only; -    method C: using dollies, one as a painted substrate. These test methods have been found useful in comparing the adhesion behaviour of different coatings. It is most useful in providing relative ratings for a series of coated panels exhibiting significant differences in adhesion. The test can be applied using a wide range of substrates. Different procedures are given according to whether the substrate is deformable, e.g. thin metal, plastics and wood, or rigid, e.g. thick concrete and metal plates. To avoid distortion of the substrate during the tensile test, it is common to use a sandwich construction. For example, for special purposes, the coating can be applied directly to the face of a test dolly.

Document History

DS/EN ISO 4624
June 27, 2023
Paints and varnishes – Pull-off test for adhesion (ISO 4624:2023)
This document specifies three methods for determining the adhesion by carrying out a pull-off test on a single coating or a multi-coat system of paint, varnish or related product. These methods...
April 12, 2016
Paints and varnishes – Pull-off test for adhesion
This International Standard specifies methods for determining the adhesion by carrying out a pull-off test on a single coating or a multi-coat system of paint, varnish or related product. These test...
June 20, 2003
Paints and varnishes - Pull-off test for adhesion
This Standard specifies methods for carrying out a pull-off test on a single coating or a multi-coat system of paint, varnish or related product.
Paints and varnishes – Pull-off test for adhesion (ISO/DIS 4624:2022)
ISO 4624:2016 specifies three methods (i.e. one dolly or two dollies on a painted panel and two dollies, one as painted substrate) for determining the adhesion by carrying out a pull-off test on a...
Paints and varnishes - Pull-off test for adhesion (ISO/FDIS 4624:2015)
This International Standard specifies methods for determining the adhesion by carrying out a pull-off test on a single coating or a multi-coat system of paint, varnish or related product. These test...
Paints and varnishes - Pull-off test for adhesion (ISO/DIS 4624:2014)
This International Standard specifies methods for determining the adhesion by carrying out a pull-off test on a single coating or a multi-coat system of paint, varnish or related product. These test...
Advertisement