DIN EN 14305

Thermal insulation products for building equipment and industrial installations - Factory made cellular glass (CG) products - Specification

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 March 2016
Status: active
Page Count: 47
ICS Code (Thermal and sound insulating materials): 91.100.60
scope:

This European Standard specifies the requirements for factory made cellular glass products which are used for the thermal insulation of building equipment and industrial installations with an operating temperature range of approximately - 265 °C to + 430 °C.

Below an operating temperature of - 50 °C, special tests regarding the suitability of the product in the intended application are advised (e.g. liquefaction of oxygen). Manufacturer's advice should be heeded in all cases.

The products are manufactured in the form of faced or unfaced boards, pipe sections, segments and prefabricated ware.

This European Standard describes product characteristics and includes procedures for testing, evaluation of conformity, marking and labelling.

Products covered by this standard are also used in prefabricated thermal insulation systems and composite panels; the performance of systems incorporating these products is not covered.

This European Standard does not specify the required level of a given property that should be achieved by a product to demonstrate fitness for purpose in a particular application. The levels required for a given application can be found in regulations and invitations to tender.

Products with a declared thermal conductivity greater than 0,065 W/(m·K) at 10 °C are not covered by this standard.

This European Standard does not cover products for the insulation of the building structure.

 

 

Document History

December 1, 2018
Thermal insulation products for building equipment and industrial installations - Factory made cellular glass (CG) products - Specification; German and English version EN 14305:2015/prA1:2018
A description is not available for this item.
DIN EN 14305
March 1, 2016
Thermal insulation products for building equipment and industrial installations - Factory made cellular glass (CG) products - Specification
This European Standard specifies the requirements for factory made cellular glass products which are used for the thermal insulation of building equipment and industrial installations with an...
June 1, 2015
Thermal insulation products for building equipment and industrial installations - Factory made cellular glass (CG) products - Specification; German and English version FprEN 14305:2015
A description is not available for this item.
April 1, 2013
Thermal insulation products for building equipment and industrial installations - Factory made cellular glass (CG) products - Specification (includes Amendment A1:2013)
A description is not available for this item.
March 1, 2010
Thermal insulation products for building equipment and industrial installations - Factory made cellular glass (CG) products - Specification
A description is not available for this item.

References

Advertisement