DIN EN 16319

Fertilizers and liming materials - Determination of cadmium, chromium, lead and nickel by inductively coupled plasma-atomic emission spectrometry (ICP-AES) after aqua regia dissolution (includes Amendment A1:2015)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 March 2016
Status: active
Page Count: 22
ICS Code (Fertilizers): 65.080
scope:

This European Standard specifies a method for the determination of the content of cadmium, chromium, nickel and lead in fertilizers and liming materials using inductively coupled plasma-atomic emission spectrometry (ICP-AES) after aqua regia dissolution. Limits of quantification are dependent on the sample matrix as well as on the instrument, but can roughly be expected to be 0,3 mg/kg for Cd and 1 mg/kg for Cr, Ni and Pb.

NOTE 1 Due to significant interference from Cu, Fe and Mn, no valid results can be reported using this method for fertilizer matrices containing high concentrations (≥ 10 %) of these micro-nutrients.

NOTE 2 The term fertilizer is used throughout the body of this European Standard and needs to be taken to include liming materials unless otherwise indicated.

Document History

DIN EN 16319
March 1, 2016
Fertilizers and liming materials - Determination of cadmium, chromium, lead and nickel by inductively coupled plasma-atomic emission spectrometry (ICP-AES) after aqua regia dissolution (includes Amendment A1:2015)
This European Standard specifies a method for the determination of the content of cadmium, chromium, nickel and lead in fertilizers and liming materials using inductively coupled plasma-atomic...
February 1, 2014
Fertilizers - Determination of trace elements - Determination of cadmium, chromium, lead and nickel by inductively coupled plasma-atomic emission spectrometry (ICP-AES) after aqua regia dissolution
This European Standard specifies a method for the determination of the content of cadmium, chromium, nickel and lead in fertilizers with inductively coupled plasma-atomic emission spectrometry...

References

Advertisement