DIN EN 16319

Fertilizers - Determination of trace elements - Determination of cadmium, chromium, lead and nickel by inductively coupled plasma-atomic emission spectrometry (ICP-AES) after aqua regia dissolution

inactive
Buy Now
Organization: DIN
Publication Date: 1 February 2014
Status: inactive
Page Count: 19
ICS Code (Fertilizers): 65.080
scope:

This European Standard specifies a method for the determination of the content of cadmium, chromium, nickel and lead in fertilizers with inductively coupled plasma-atomic emission spectrometry (ICP-AES) after extraction with aqua regia. Limits of quantification are dependent on the sample matrix as well as on the instrument, but can roughly be expected to be 0,3 mg/kg for Cd and 1 mg/kg for Cr, Ni and Pb.

NOTE Due to significant interference from Cu, Fe and Mn, no valid results can be reported using this method for fertilizer matrices containing high concentrations (≥ 10 %) of these micro-nutrients.

Document History

March 1, 2016
Fertilizers and liming materials - Determination of cadmium, chromium, lead and nickel by inductively coupled plasma-atomic emission spectrometry (ICP-AES) after aqua regia dissolution (includes Amendment A1:2015)
This European Standard specifies a method for the determination of the content of cadmium, chromium, nickel and lead in fertilizers and liming materials using inductively coupled plasma-atomic...
DIN EN 16319
February 1, 2014
Fertilizers - Determination of trace elements - Determination of cadmium, chromium, lead and nickel by inductively coupled plasma-atomic emission spectrometry (ICP-AES) after aqua regia dissolution
This European Standard specifies a method for the determination of the content of cadmium, chromium, nickel and lead in fertilizers with inductively coupled plasma-atomic emission spectrometry...

References

Advertisement