DIN EN 16659

Bitumen and bituminous binders - Multiple Stress Creep and Recovery Test (MSCRT)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 March 2016
Status: active
Page Count: 15
ICS Code (Waxes, bituminous materials and other petroleum products): 75.140
ICS Code (Binders. Sealing materials): 91.100.50
scope:

1.1 This test method covers the determination of percent recovery and non-recoverable creep compliance of bitumen and bituminous binders by means of Multiple Stress Creep and Recovery (MSCR) testing. The MSCR test is conducted using the Dynamic Shear Rheometer (DSR) in creep mode at a specified temperature.

1.2 The percent recovery at multiple stress levels is intended to determine the presence of elastic response and stress dependence of bituminous binders.

1.3 The non-recoverable creep compliance at multiple stress levels is intended as an indicator for the sensitivity to permanent deformation and stress dependence of bituminous binders. 1.4 This European Standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this European Standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

February 1, 2024
Bitumen and bituminous binders - Multiple Stress Creep and Recovery Test (MSCRT); German and English version prEN 16659:2024
A description is not available for this item.
DIN EN 16659
March 1, 2016
Bitumen and bituminous binders - Multiple Stress Creep and Recovery Test (MSCRT)
1.1 This test method covers the determination of percent recovery and non-recoverable creep compliance of bitumen and bituminous binders by means of Multiple Stress Creep and Recovery (MSCR) testing....

References

Advertisement