DIN EN 14770

Bitumen and bituminous binders - Determination of complex shear modulus and phase angle - Dynamic Shear Rheometer (DSR)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 August 2012
Status: active
Page Count: 17
ICS Code (Waxes, bituminous materials and other petroleum products): 75.140
ICS Code (Binders. Sealing materials): 91.100.50
scope:

This European standard specifies a number of methods using a dynamic shear rheometer (DSR) capable of measuring the rheological properties of bituminous binders. The procedure involves determining the complex shear modulus and phase angle of binders over a range of test frequencies and test temperatures when tested in oscillatory shear

From the test, the norm of the complex shear modulus, IG*I, and its phase angle, δ, at a given temperature and frequency can be calculated, as well as the components G', G'', J' and J'' of the complex shear modulus and of the complex compliance.

This method is applicable to un-aged, aged and recovered bituminous binders, cut-backs and bituminous binders stabilised from emulsions.

WARNING - The use of this European Standard can involve hazardous materials, operations and equipment. This European Standard does not purport to address all of the safety problems associated with its use. It is the responsibility of the user of this European Standard to establish appropriate safety and health practices and to determine the applicability of regulatory limitations prior to use.

Document History

September 1, 2023
Bitumen and bituminous binders - Determination of complex shear modulus and phase angle - Dynamic Shear Rheometer (DSR)
A description is not available for this item.
March 1, 2022
Bitumen and bituminous binders - Determination of complex shear modulus and phase angle - Dynamic Shear Rheometer (DSR); German and English version prEN 14770:2022
A description is not available for this item.
DIN EN 14770
August 1, 2012
Bitumen and bituminous binders - Determination of complex shear modulus and phase angle - Dynamic Shear Rheometer (DSR)
This European standard specifies a number of methods using a dynamic shear rheometer (DSR) capable of measuring the rheological properties of bituminous binders. The procedure involves determining...
January 1, 2006
Bitumen and bituminous binders - Determination of complex shear modulus and phase angle - Dynamic Shear Rheometer (DSR)
A description is not available for this item.

References

Advertisement