DIN EN ISO 10513

Prevailing torque (all-metal) hexagon high nuts, with fine pitch thread - Product grades A and B (ISO/DIS 10513:2016); German and English version prEN ISO 10513:2016

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 May 2016
Status: active
Page Count: 20
ICS Code (Nuts): 21.060.20

Document History

DIN EN ISO 10513
May 1, 2016
Prevailing torque (all-metal) hexagon high nuts, with fine pitch thread - Product grades A and B (ISO/DIS 10513:2016); German and English version prEN ISO 10513:2016
A description is not available for this item.
May 1, 2013
Prevailing torque type all-metal hexagon high nuts with metric fine pitch thread - Property classes 8, 10 and 12 (ISO 10513:2012)
This International Standard specifies the characteristics of prevailing torque type all-metal hexagon high nuts with metric fine pitch thread, with nominal thread diameters, D, from 8 mm up to and...
February 1, 1998
Prevailing torque type all-metal hexagon nuts, style 2, with metric fine pitch thread - Property classes 8, 10 and 12 (ISO 10513:1997)
This International Standard specifies the characteristics of prevailing torque type all-metal hexagon nuts, of style 2, with metric fine pitch thread, with nominal thread diameters dfrom 8 mm up to...
Advertisement