DIN EN ISO 10513
Prevailing torque type all-metal hexagon nuts, style 2, with metric fine pitch thread - Property classes 8, 10 and 12 (ISO 10513:1997)
| Organization: | DIN |
| Publication Date: | 1 February 1998 |
| Status: | inactive |
| Page Count: | 7 |
| ICS Code (Nuts): | 21.060.20 |
scope:
This International Standard specifies the characteristics of prevailing torque type all-metal hexagon nuts, of style 2, with metric fine pitch thread, with nominal thread diameters dfrom 8 mm up to and including 36 mm, in product grade A for sizes d up to and including 16 mm and product grade B for sizes d above 16 mm, and with property classes 8, 10 and 12.
NOTE -The dimensions of the nuts with the exception of the dimensions a and h,,, correspond to those given in IS0 8674.
If other specifications are required, they should be selected from existing International Standards, for example IS0 261, IS0 965-2, IC0 2320 and IS0 4759-1.
Document History