DIN EN ISO 22630

Oilseed meals - Determination of oil content - Rapid extraction method (ISO 22630:2015)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 May 2016
Status: active
Page Count: 14
ICS Code (Oilseeds): 67.200.20
scope:

This International Standard specifies an extraction method which may be used to assess the efficiency of a de-oiling process by comparing the oil content of the oilseed with the residual oil content of the corresponding extraction meals, pellets and expeller cakes.

It is not applicable to disputed cases, for which ISO 734 is applicable.

It is applicable to oilseed meals obtained from oilseeds by expelling or by extraction with a solvent, as well as to the pellets made from the residues.

Document History

DIN EN ISO 22630
May 1, 2016
Oilseed meals - Determination of oil content - Rapid extraction method (ISO 22630:2015)
This International Standard specifies an extraction method which may be used to assess the efficiency of a de-oiling process by comparing the oil content of the oilseed with the residual oil content...
June 1, 2015
Oilseed meals - Determination of oil content - Rapid extraction method (ISO/FDIS 22630:2014); German and English version FprEN ISO 22630:2015
A description is not available for this item.

References

Advertisement