DIN EN 2881
Aerospace series - Nuts, anchor, self-locking, fuel resistant, sealing, floating, two lug, with counterbore, in corrosion resisting steel, passivated, MoS2 lubricated, metric series - Classification: 900 MPa (at ambient temperature)/120 °C; German and English version EN 2881:2006
active, Most Current
| Organization: | DIN |
| Publication Date: | 1 February 2007 |
| Status: | active |
| Page Count: | 17 |
| ICS Code (Nuts): | 49.030.30 |
Document History
DIN EN 2881
February 1, 2007
Aerospace series - Nuts, anchor, self-locking, fuel resistant, sealing, floating, two lug, with counterbore, in corrosion resisting steel, passivated, MoS2 lubricated, metric series - Classification: 900 MPa (at ambient temperature)/120 °C; German and English version EN 2881:2006
A description is not available for this item.
November 1, 1998
Aerospace series - Nuts, anchor, self-locking, fuel resistant, sealing, floating, two lug, with counterbore, in corrosion resisting steel, passivated, MoS2 lubricated - Classification: 900 MPa (at ambient temperature)/120 °C
A description is not available for this item.