DIN EN 2881

Aerospace series - Nuts, anchor, self-locking, fuel resistant, sealing, floating, two lug, with counterbore, in corrosion resisting steel, passivated, MoS2 lubricated - Classification: 900 MPa (at ambient temperature)/120 °C

inactive
Organization: DIN
Publication Date: 1 November 1998
Status: inactive
Page Count: 14
ICS Code (Nuts): 49.030.30

Document History

February 1, 2007
Aerospace series - Nuts, anchor, self-locking, fuel resistant, sealing, floating, two lug, with counterbore, in corrosion resisting steel, passivated, MoS2 lubricated, metric series - Classification: 900 MPa (at ambient temperature)/120 °C; German and English version EN 2881:2006
A description is not available for this item.
DIN EN 2881
November 1, 1998
Aerospace series - Nuts, anchor, self-locking, fuel resistant, sealing, floating, two lug, with counterbore, in corrosion resisting steel, passivated, MoS2 lubricated - Classification: 900 MPa (at ambient temperature)/120 °C
A description is not available for this item.
Advertisement