DIN ISO 10958-2
Snowboards - Binding mounting area - Part 2: Requirements and test methods for snowboards with inserts (ISO 10958-2:2015)
| Organization: | DIN |
| Publication Date: | 1 May 2016 |
| Status: | active |
| Page Count: | 9 |
| ICS Code (Winter sports equipment): | 97.220.20 |
scope:
This part of ISO 10958 specifies requirements and test methods for snowboards as sports equipment on which bindings are attached by means of inserts that are not removable and screws.
It contains data for the manufacturer of snowboards, bindings and retention devices concerning dimensions, tests and other specifications for the binding mounting area.
For dimensions with no tolerance indicated, a tolerance of ±1 mm is valid.
Document History