DIN ISO 10958-2

Snowboards - Binding mounting area - Part 2: Requirements and test methods for snowboards with inserts (ISO 10958-2:2004)

inactive
Organization: DIN
Publication Date: 1 February 2005
Status: inactive
Page Count: 8
ICS Code (Winter sports equipment): 97.220.20

Document History

May 1, 2016
Snowboards - Binding mounting area - Part 2: Requirements and test methods for snowboards with inserts (ISO 10958-2:2015)
This part of ISO 10958 specifies requirements and test methods for snowboards as sports equipment on which bindings are attached by means of inserts that are not removable and screws. It contains...
September 1, 2015
Snowboards - Binding mounting area - Part 2: Requirements and test methods for snowboards with inserts (ISO 10958-2:2015); Text in German and English
A description is not available for this item.
DIN ISO 10958-2
February 1, 2005
Snowboards - Binding mounting area - Part 2: Requirements and test methods for snowboards with inserts (ISO 10958-2:2004)
A description is not available for this item.
September 1, 2000
Snowboards - Binding mounting area - Part 2: Requirements and test methods for snowboards with inserts (ISO 10958-2:1999)
A description is not available for this item.
Advertisement