DIN EN 2680

Aerospace series - Nuts, anchor, self-locking, floating, self-aligning, two lug, in alloy steel, cadmium plated, MoS2 lubricated, metric series - Classification: 900 MPa (at ambient temperature)/235 °C; German and English version EN 2680:2006

active, Most Current
Organization: DIN
Publication Date: 1 February 2007
Status: active
Page Count: 17
ICS Code (Nuts): 49.030.30

Document History

DIN EN 2680
February 1, 2007
Aerospace series - Nuts, anchor, self-locking, floating, self-aligning, two lug, in alloy steel, cadmium plated, MoS2 lubricated, metric series - Classification: 900 MPa (at ambient temperature)/235 °C; German and English version EN 2680:2006
A description is not available for this item.
January 1, 1999
Aerospace series - Nuts, anchor, self-locking, floating, self-aligning, two lug, in alloy steel, cadmium plated, MoS2 lubricated - Classification: 900 MPa (at ambient temperature)/235 °C
A description is not available for this item.
Advertisement