DIN EN 2680
Aerospace series - Nuts, anchor, self-locking, floating, self-aligning, two lug, in alloy steel, cadmium plated, MoS2 lubricated - Classification: 900 MPa (at ambient temperature)/235 °C
inactive
| Organization: | DIN |
| Publication Date: | 1 January 1999 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Nuts): | 49.030.30 |
Document History
February 1, 2007
Aerospace series - Nuts, anchor, self-locking, floating, self-aligning, two lug, in alloy steel, cadmium plated, MoS2 lubricated, metric series - Classification: 900 MPa (at ambient temperature)/235 °C; German and English version EN 2680:2006
A description is not available for this item.
DIN EN 2680
January 1, 1999
Aerospace series - Nuts, anchor, self-locking, floating, self-aligning, two lug, in alloy steel, cadmium plated, MoS2 lubricated - Classification: 900 MPa (at ambient temperature)/235 °C
A description is not available for this item.