TAPPI - T822 OM

Ring Crush of Paperboard (Rigid Support Method)

inactive
Organization: TAPPI
Publication Date: 1 January 2007
Status: inactive
Page Count: 5

Document History

January 1, 2022
Ring crush of paperboard (rigid support method)
The ring crush test correlates with edgewise compression strength of paperboard (1,2). This method was originally developed for paperboard between 0.28 mm (0.011 in.) and 0.61 mm (0.024 in.) thick....
January 1, 2011
Ring crush of paperboard (rigid support method)
The ring crush test correlates with edgewise compression strength of paperboard (1,2). This method is intended for paperboard between 0.28 mm (0.011 in.) and 0.61 mm (0.024 in.) thick. It may be...
T822 OM
January 1, 2007
Ring Crush of Paperboard (Rigid Support Method)
A description is not available for this item.
January 1, 2002
Ring Crush of Paperboard (Rigid Support Method)
A description is not available for this item.
May 28, 1993
Ring Crush of Paperboard (Rigid Support Method)
A description is not available for this item.
January 1, 1989
Ring Crush of Paperboard (Rigid Support Method)
A description is not available for this item.
Advertisement