CEI 20-20/9
Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V Part 9: Single core non-sheathed cable for installation at low temperatures
active, Most Current
Buy Now
| Organization: | CEI |
| Publication Date: | 1 February 2016 |
| Status: | active |
| Page Count: | 4 |
Document History
CEI 20-20/9
February 1, 2016
Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V Part 9: Single core non-sheathed cable for installation at low temperatures
A description is not available for this item.
April 1, 2002
Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V - Part 9: Single core non sheathed cable for installation at low temperatures
La presente Variante 1 modifica alcune parti della norma base.
July 1, 1996
Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V - Part 9: Single core non-sheathed cable for installation at low temperatures
La presente Norma rappresenta la nona parte della serie di norme sui cavi in polivinilcloruro con tensione 450/750 V.
La Norma tratta cavi senza guaina per installazione a bassa temperatura,...