CEI 20-20/9

Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V - Part 9: Single core non sheathed cable for installation at low temperatures

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 April 2002
Status: active
Page Count: 8
scope:

La presente Variante 1 modifica alcune parti della norma base.

Document History

February 1, 2016
Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V Part 9: Single core non-sheathed cable for installation at low temperatures
A description is not available for this item.
CEI 20-20/9
April 1, 2002
Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V - Part 9: Single core non sheathed cable for installation at low temperatures
La presente Variante 1 modifica alcune parti della norma base.
July 1, 1996
Polyvinyl chloride insulated cables of rated voltages up to and including 450/750 V - Part 9: Single core non-sheathed cable for installation at low temperatures
La presente Norma rappresenta la nona parte della serie di norme sui cavi in polivinilcloruro con tensione 450/750 V. La Norma tratta cavi senza guaina per installazione a bassa temperatura,...

References

Advertisement