ISO 17168-2
Fine ceramics (advanced ceramics, advanced technical ceramics) - Test method for air-purification performance of semiconducting photocatalytic materials under indoor lighting environment - Part 2: Removal of acetaldehyde
| Organization: | ISO |
| Publication Date: | 1 September 2018 |
| Status: | active |
| Page Count: | 24 |
| ICS Code (Advanced ceramics): | 81.060.30 |
scope:
This document specifies a test method for the determination of the air-purification performance, with regards to removal of acetaldehyde, of materials that contain a photocatalyst or have photocatalytic films on the surface, usually made from semiconducting metal oxides such as titanium dioxide or other ceramic materials, by continuous exposure of a test piece to the model air pollutant under illumination from indoor light.
This document is intended for use with different kinds of materials, such as construction materials in flat sheet, board or plate shape, which are the basic forms of materials for various applications. This document also applies to materials in honeycomb form, and to plastic or paper materials containing ceramic microcrystals and composites. This document does not apply to powder or granular photocatalytic materials.
This test method is usually applicable to photocatalytic materials produced for air purification. This method is not suitable for the determination of other performance attributes of photocatalytic materials, i.e. decomposition of water contaminants, self-cleaning, antifogging and antibacterial actions.
Document History