ISO 22197-2

Fine ceramics (advanced ceramics, advanced technical ceramics) — Test method for air-purification performance of semiconducting photocatalytic materials — Part 2: Removal of acetaldehyde

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 October 2019
Status: active
Page Count: 22
ICS Code (Advanced ceramics): 81.060.30
scope:

This document specifies a test method for the determination of the air-purification performance of materials that contain a photocatalyst or have photocatalytic films, usually made from semiconducting metal oxides, such as titanium dioxide or other ceramic materials, by continuous exposure of a test piece to the model air pollutant under irradiation with ultraviolet light (UV-A).

This document is intended for use with different kinds of materials, such as construction materials in flat sheet, board or plate shape, that are the basic forms of materials for various applications.

This document also applies to structured filter materials including honeycomb-form, woven and nonwoven fabrics, and to plastic or paper materials if they contain ceramic microcrystals and composites. This document does not apply to powder or granular photocatalytic materials.

This test method is usually applicable to photocatalytic materials produced for air purification. This method is not suitable for the determination of other performance attributes of photocatalytic materials, i.e. decomposition of water contaminants, self-cleaning, antifogging and antibacterial actions. It concerns the removal of acetaldehyde.

Document History

ISO 22197-2
October 1, 2019
Fine ceramics (advanced ceramics, advanced technical ceramics) — Test method for air-purification performance of semiconducting photocatalytic materials — Part 2: Removal of acetaldehyde
This document specifies a test method for the determination of the air-purification performance of materials that contain a photocatalyst or have photocatalytic films, usually made from...
April 1, 2011
Fine ceramics (advanced ceramics, advanced technical ceramics) — Test method for air-purification performance of semiconducting photocatalytic materials — Part 2: Removal of acetaldehyde
This part of ISO 22197 specifies a test method for the determination of the air-purification performance of materials that contain a photocatalyst or have photocatalytic films, usually made from...

References

Advertisement