IEEE 802.1AS
Local and metropolitan area networks-Timing and Synchronization for Time-Sensitive Applications in Bridged Local Area Networks-Corrigendum 2: Technical and Editorial Corrections
inactive
Buy Now
| Organization: | IEEE |
| Publication Date: | 5 December 2015 |
| Status: | inactive |
| Page Count: | 13 |
Document History
December 8, 2021
Local and Metropolitan Area Networks—Timing and Synchronization for Time-Sensitive Applications Corrigendum 1: Technical and Editorial Corrections
Abstract:
Technical and editorial corrections to IEEE Std 802.1AS™-2020 are provided in this corrigendum.
January 30, 2020
Local and Metropolitan Area Networks—Timing and Synchronization for Time‐Sensitive Applications
This standard specifies protocols, procedures, and managed objects used to ensure that the synchronization requirements are met for time-sensitive applications, such as audio, video, and...
IEEE 802.1AS
December 5, 2015
Local and metropolitan area networks-Timing and Synchronization for Time-Sensitive Applications in Bridged Local Area Networks-Corrigendum 2: Technical and Editorial Corrections
A description is not available for this item.
August 23, 2013
Local and metropolitan area networks - Timing and Synchronization for Time-Sensitive Applications in Bridged Local Area Networks- Corrigendum 1: Technical and Editorial Corrections
A description is not available for this item.
February 10, 2011
Local and metropolitan area networks - Timing and Synchronization for Time-Sensitive Applications in Bridged Local Area Networks
This standard specifies the protocol and procedures used to ensure that the synchronization requirements are met for time-sensitive applications, such as audio and video, across bridged and virtual...