IEEE 802.1AS

Local and metropolitan area networks - Timing and Synchronization for Time-Sensitive Applications in Bridged Local Area Networks

inactive
Buy Now
Organization: IEEE
Publication Date: 10 February 2011
Status: inactive
Page Count: 296
scope:

This standard specifies the protocol and procedures used to ensure that the synchronization requirements are met for time-sensitive applications, such as audio and video, across bridged and virtual bridged local area networks consisting of local area network (LAN) media where the transmission delays are fixed and symmetrical; for example, IEEE 802.3TM full-duplex links. This includes the maintenance of synchronized time during normal operation and following addition, removal, or failure of network components and network reconfiguration. It specifies the use of IEEE 1588TM specifications where applicable in the context of IEEE Std 802.1DTM-2004 and IEEE Std 802.1QTM-2005.1 Synchronization to an externally provided timing signal (e.g., a recognized timing standard such as UTC or TAI) is not part of this standard but is not precluded.

Purpose

This standard enables stations attached to bridged LANs to meet the respective jitter, wander, and time synchronization requirements for time-sensitive applications. This includes applications that involve multiple streams delivered to multiple endpoints. To facilitate the widespread use of bridged LANs for these applications, synchronization information is one of the components needed at each network element where time-sensitive application data are mapped or demapped or a time-sensitive function is performed. This standard leverages the work of the IEEE 1588 Working Group by developing the additional specifications needed to address these requirements.

1Information on references can be found in Clause 2.

Document History

December 8, 2021
Local and Metropolitan Area Networks—Timing and Synchronization for Time-Sensitive Applications Corrigendum 1: Technical and Editorial Corrections
Abstract: Technical and editorial corrections to IEEE Std 802.1AS™-2020 are provided in this corrigendum.
January 30, 2020
Local and Metropolitan Area Networks—Timing and Synchronization for Time‐Sensitive Applications
This standard specifies protocols, procedures, and managed objects used to ensure that the synchronization requirements are met for time-sensitive applications, such as audio, video, and...
December 5, 2015
Local and metropolitan area networks-Timing and Synchronization for Time-Sensitive Applications in Bridged Local Area Networks-Corrigendum 2: Technical and Editorial Corrections
A description is not available for this item.
August 23, 2013
Local and metropolitan area networks - Timing and Synchronization for Time-Sensitive Applications in Bridged Local Area Networks- Corrigendum 1: Technical and Editorial Corrections
A description is not available for this item.
IEEE 802.1AS
February 10, 2011
Local and metropolitan area networks - Timing and Synchronization for Time-Sensitive Applications in Bridged Local Area Networks
This standard specifies the protocol and procedures used to ensure that the synchronization requirements are met for time-sensitive applications, such as audio and video, across bridged and virtual...

References

Advertisement