ISO TS 21219-1
Intelligent transport systems - Traffic and travel information (TTI) via transport protocol experts group, generation 2 (TPEG2) - Part 1: Introduction, numbering and versions (TPEG2-INV)
| Organization: | ISO |
| Publication Date: | 1 May 2016 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Road transport): | 03.220.20 |
| ICS Code (IT applications in transport): | 35.240.60 |
scope:
This part of ISO/TS 21219 defines an index to the complete set of TPEG Generation 2 toolkit components and applications. New applications are enumerated with an Application Identification (AID) as they are added to the TPEG applications family.
This part of ISO/TS 21219 will be updated when such developments occur, to indicate the latest status and the inter-working of the various TPEG specifications. It will be issued as a new editorial version every time a new issue of any other specification is issued. Preliminary AIDs are allocated and managed by TISA and are listed on the TISA homepage www.tisa.org.
Document History