ISO TS 21219-10
Intelligent transport systems - Traffic and travel information (TTI) via transport protocol experts group, generation 2 (TPEG2) - Part 10: Conditional access information (TPEG2-CAI)
| Organization: | ISO |
| Publication Date: | 1 May 2016 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Transport in general): | 03.220.01 |
| ICS Code (IT applications in transport): | 35.240.60 |
scope:
This part of ISO/TS 21219 defines the TPEG Conditional Access Information (CAI) application. It allows to protect the content of a TPEG service from unauthorized access. It further supports the management of subscriber information (e.g. Control Words and ECM) on the client devices in order to setup, prolong or revoke a subscription on a given client device.
The application defines
- the logical channel, for the transmission of the additional CA information (CAI), and
- how the CAI is linked and synchronized to the scrambled content.
This part of ISO/TS 21219 is related to conditional access applied on service component level. It is open for an integration of different conditional access systems.
NOTE The basic concept behind the CAI application is to transport CAI in separate TPEG service components of a dedicated application type and to define an SNI table that contains the link between scrambled content and related CAI.
Document History