FORD ESF-M3D64-A
PHENOLIC MOLDING COMPOUND - GLASS FIBER REINFORCED ***TO BE USED WITH FORD WSS-M99P1111-A***
active, Most Current
Buy Now
| Organization: | FORD |
| Publication Date: | 20 April 2016 |
| Status: | active |
| Page Count: | 1 |
scope:
The material defined by this specification is a two stage, glass fiber filled, high heat resistant, molding material capable of withstanding operational temperatures in the 205 °C range and has outstanding dimensional stability.
Document History
FORD ESF-M3D64-A
April 20, 2016
PHENOLIC MOLDING COMPOUND - GLASS FIBER REINFORCED ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a two stage, glass fiber filled, high heat resistant, molding material capable of withstanding operational temperatures in the 205 °C range and has...
October 25, 2004
PHENOLIC MOLDING COMPOUND - GLASS FIBER REINFORCED ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a two stage, glass fiber filled, high heat resistant, molding material capable of withstanding operational temperatures in the 205 °C range and has...
June 12, 1978
PHENOLIC MOLDING COMPOUND, GLASS FIBER REINFORCED
1. SCOPE The material defined by this specification is a two stage, glass fiber filled, high heat resistant, molding material capable of withstanding operational temperatures in the 205 C range and...