FORD ESF-M3D64-A

PHENOLIC MOLDING COMPOUND - GLASS FIBER REINFORCED ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Buy Now
Organization: FORD
Publication Date: 25 October 2004
Status: inactive
Page Count: 1
scope:

The material defined by this specification is a two stage, glass fiber filled, high heat resistant, molding material capable of withstanding operational temperatures in the 205 °C range and has outstanding dimensional stability.

Document History

April 20, 2016
PHENOLIC MOLDING COMPOUND - GLASS FIBER REINFORCED ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a two stage, glass fiber filled, high heat resistant, molding material capable of withstanding operational temperatures in the 205 °C range and has...
FORD ESF-M3D64-A
October 25, 2004
PHENOLIC MOLDING COMPOUND - GLASS FIBER REINFORCED ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a two stage, glass fiber filled, high heat resistant, molding material capable of withstanding operational temperatures in the 205 °C range and has...
June 12, 1978
PHENOLIC MOLDING COMPOUND, GLASS FIBER REINFORCED
1. SCOPE The material defined by this specification is a two stage, glass fiber filled, high heat resistant, molding material capable of withstanding operational temperatures in the 205 C range and...

References

Advertisement