FORD WSS-M4D822-B1

POLYAMIDE (PA) 6 HEAT STABILIZED 40% GLASS FIBER/MINERAL MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***

active, Most Current
Buy Now
Organization: FORD
Publication Date: 20 April 2016
Status: active
Page Count: 6
scope:

The material defined by these specifications are heat stabilized with approximately 15% glass fiber and 25% mineral, reinforced polyamide 6 molding compounds.

Document History

FORD WSS-M4D822-B1
April 20, 2016
POLYAMIDE (PA) 6 HEAT STABILIZED 40% GLASS FIBER/MINERAL MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications are heat stabilized with approximately 15% glass fiber and 25% mineral, reinforced polyamide 6 molding compounds.
October 21, 2014
POLYAMIDE (PA) 6, HEAT STABILIZED 40% GLASS FIBER/MINERAL MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
A description is not available for this item.

References

Advertisement