FORD WSS-M3D188-B1

UNSATURATED POLYESTER (UP), LOW DENSITY, CLASS 'A', 40% GLASS FIBER REINFORCED, SHEET MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Buy Now
Organization: FORD
Publication Date: 30 March 2016
Status: inactive
Page Count: 7
scope:

The material defined by this specification is 25 mm long glass fiber/bubble reinforced filled unsaturated polyester (UP) sheet molding compound.

 

Document History

February 9, 2018
UNSATURATED POLYESTER (UP), LOW DENSITY, CLASS 'A', 40% GLASS FIBER REINFORCED, SHEET MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is 25 mm long glass fiber/bubble reinforced filled unsaturated polyester (UP) sheet molding compound.
FORD WSS-M3D188-B1
March 30, 2016
UNSATURATED POLYESTER (UP), LOW DENSITY, CLASS 'A', 40% GLASS FIBER REINFORCED, SHEET MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is 25 mm long glass fiber/bubble reinforced filled unsaturated polyester (UP) sheet molding compound.  

References

Advertisement