FORD WSS-M3D188-B1
UNSATURATED POLYESTER (UP), LOW DENSITY, CLASS 'A', 40% GLASS FIBER REINFORCED, SHEET MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
active, Most Current
Buy Now
| Organization: | FORD |
| Publication Date: | 9 February 2018 |
| Status: | active |
| Page Count: | 7 |
scope:
The material defined by this specification is 25 mm long glass fiber/bubble reinforced filled unsaturated polyester (UP) sheet molding compound.
Document History
FORD WSS-M3D188-B1
February 9, 2018
UNSATURATED POLYESTER (UP), LOW DENSITY, CLASS 'A', 40% GLASS FIBER REINFORCED, SHEET MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is 25 mm long glass fiber/bubble reinforced filled unsaturated polyester (UP) sheet molding compound.
March 30, 2016
UNSATURATED POLYESTER (UP), LOW DENSITY, CLASS 'A', 40% GLASS FIBER REINFORCED, SHEET MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is 25 mm long glass fiber/bubble reinforced filled unsaturated polyester (UP) sheet molding compound.