ASTM International - ASTM A473-16
Standard Specification for Stainless Steel Forgings
| Organization: | ASTM International |
| Publication Date: | 1 May 2016 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Iron and steel forgings): | 77.140.85 |
scope:
1.1 This specification covers austenitic, austenitic-ferritic,
1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
1.3 Supplementary requirements from Specification A788/A788M may be specified when additional testing, inspection, or processing is required.
abstract:
This specification covers austenitic, austenitic-ferritic,
Document History