IEC 62453-301

Field device tool (FDT) interface specification – Part 301: Communication profile integration – IEC 61784 CPF 1

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 May 2016
Status: active
Page Count: 538
ICS Code (Networking): 35.110
ICS Code (Industrial process measurement and control): 25.040.40
ICS Code (Multilayer applications): 35.100.05
scope:

Communication Profile Family 1 (commonly known as FOUNDATION™ Fieldbus1) defines communication profiles based on IEC 61158-2, Type 1, IEC 61158-3-1, IEC 61158-4-1, IEC 61158-5-5, IEC 61158-5-9, IEC 61158-6-5, and IEC 61158-6-9. The basic profiles CP 1/1 (FF H1) and CP 1/2 (FF HSE) are defined in IEC 61784-1.

This part of IEC 62453 provides information for integrating the FOUNDATION™ Fieldbus (FF) protocol into the FDT standard (IEC 62453-2).

The standard describes communication definitions, protocol specific extensions and the means for block (e.g. transducer, resource or function blocks) representation.

The new protocol specific definitions are based on FF-specifications for H1 and HSE protocols. Furthermore, the definitions contain information that is needed by systems to configure FF devices.

The scope is limited to FOUNDATION™ Fieldbus device and system specific definitions.

1 FOUNDATION™ Fieldbus is a trade name of the non-profit organization Fieldbus Foundation. This information is given for the convenience of users of this International Standard and does not constitute an endorsement by IEC of the trade name holder or any of its products. Compliance to this standard does not require use of the trade name Foundation Fieldbus™. Use of the trade name FOUNDATION™ Fieldbus requires permission of Fieldbus Foundation.

 

 

 

 

 

Document History

IEC 62453-301
May 1, 2016
Field device tool (FDT) interface specification – Part 301: Communication profile integration – IEC 61784 CPF 1
Communication Profile Family 1 (commonly known as FOUNDATION™ Fieldbus1) defines communication profiles based on IEC 61158-2, Type 1, IEC 61158-3-1, IEC 61158-4-1, IEC 61158-5-5, IEC 61158-5-9, IEC...
May 1, 2016
AMENDMENT 1 Field device tool (FDT) interface specification – Part 301: Communication profile integration – IEC 61784 CPF 1
A description is not available for this item.
June 1, 2009
Field device tool (FDT) interface specification – Part 301: Communication profile integration – IEC 61784 CPF 1
A description is not available for this item.

References

Advertisement